multicomp PRO Spacer, Round Pvc 0.25Inx25.4Mm; Spacer Type Multicomp RP8-1000

Description
SPACER, ROUND PVC 0.25INX25.4MM; Spacer Type:Round; Spacer Material:PVC (Polyvinylchloride); Outer Diameter:6.35mm; Inner Diameter:4.445mm; Overall Length:25.4mm; Product Range:-; Body Diameter:0.25"; Body Length:25.4mm RoHS Compliant: Yes
Datasheet
Description
SPACER, ROUND PVC 0.25INX25.4MM; Spacer Type:Round; Spacer Material:PVC (Polyvinylchloride); Outer Diameter:6.35mm; Inner Diameter:4.445mm; Overall Length:25.4mm; Product Range:-; Body Diameter:0.25"; Body Length:25.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round Pvc 0.25Inx25.4Mm; Spacer Type Multicomp - 93N1009 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round Pvc 0.25Inx25.4Mm; Spacer Type Multicomp
93N1009
Spacer, Round Pvc 0.25Inx25.4Mm; Spacer Type Multicomp 93N1009
SPACER, ROUND PVC 0.25INX25.4MM; Spacer Type:Round; Spacer Material:PVC (Polyvinylchloride); Outer Diameter:6.35mm; Inner Diameter:4.445mm; Overall Length:25.4mm; Product Range:-; Body Diameter:0.25"; Body Length:25.4mm RoHS Compliant: Yes

SPACER, ROUND PVC 0.25INX25.4MM; Spacer Type:Round; Spacer Material:PVC (Polyvinylchloride); Outer Diameter:6.35mm; Inner Diameter:4.445mm; Overall Length:25.4mm; Product Range:-; Body Diameter:0.25"; Body Length:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 93N1009
Product Name Spacer, Round Pvc 0.25Inx25.4Mm; Spacer Type Multicomp
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 2808878 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Stainless Steel Standoffs - BS-632-3 - bisco industries
Specs
Type & Shape Standoff
View Details