multicomp PRO Spacer Round Pvc 6.4Mm X 19.1Mm; Spacer Type Multicomp RP6-750

Description
SPACER ROUND PVC 6.4MM X 19.1MM; Spacer Type:Round; Spacer Material:PVC (Polyvinylchloride); Outer Diameter:6.35mm; Inner Diameter:3.734mm; Overall Length:19.05mm; Product Range:-; Body Diameter:6.4mm; Bore Size:3.7mm RoHS Compliant: Yes
Description
SPACER ROUND PVC 6.4MM X 19.1MM; Spacer Type:Round; Spacer Material:PVC (Polyvinylchloride); Outer Diameter:6.35mm; Inner Diameter:3.734mm; Overall Length:19.05mm; Product Range:-; Body Diameter:6.4mm; Bore Size:3.7mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer Round Pvc 6.4Mm X 19.1Mm; Spacer Type Multicomp - 93N1006 - Newark, An Avnet Company
Chicago, IL, United States
Spacer Round Pvc 6.4Mm X 19.1Mm; Spacer Type Multicomp
93N1006
Spacer Round Pvc 6.4Mm X 19.1Mm; Spacer Type Multicomp 93N1006
SPACER ROUND PVC 6.4MM X 19.1MM; Spacer Type:Round; Spacer Material:PVC (Polyvinylchloride); Outer Diameter:6.35mm; Inner Diameter:3.734mm; Overall Length:19.05mm; Product Range:-; Body Diameter:6.4mm; Bore Size:3.7mm RoHS Compliant: Yes

SPACER ROUND PVC 6.4MM X 19.1MM; Spacer Type:Round; Spacer Material:PVC (Polyvinylchloride); Outer Diameter:6.35mm; Inner Diameter:3.734mm; Overall Length:19.05mm; Product Range:-; Body Diameter:6.4mm; Bore Size:3.7mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 93N1006
Product Name Spacer Round Pvc 6.4Mm X 19.1Mm; Spacer Type Multicomp
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 4-pin Feedthru - A8448-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Spacers - 2191962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Outside Diameter 0.3150 inch (8 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-8632-10ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers