multicomp PRO Spacer Round Pvc 6.4Mm X 19.1Mm; Spacer Type Multicomp RP4-750

Description
SPACER ROUND PVC 6.4MM X 19.1MM; Spacer Type:Round; Spacer Material:PVC (Polyvinylchloride); Outer Diameter:6.35mm; Inner Diameter:3.048mm; Overall Length:19.05mm; Product Range:-; Body Diameter:6.4mm; Bore Size:3.1mm RoHS Compliant: Yes
Description
SPACER ROUND PVC 6.4MM X 19.1MM; Spacer Type:Round; Spacer Material:PVC (Polyvinylchloride); Outer Diameter:6.35mm; Inner Diameter:3.048mm; Overall Length:19.05mm; Product Range:-; Body Diameter:6.4mm; Bore Size:3.1mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer Round Pvc 6.4Mm X 19.1Mm; Spacer Type Multicomp - 93N1003 - Newark, An Avnet Company
Chicago, IL, United States
Spacer Round Pvc 6.4Mm X 19.1Mm; Spacer Type Multicomp
93N1003
Spacer Round Pvc 6.4Mm X 19.1Mm; Spacer Type Multicomp 93N1003
SPACER ROUND PVC 6.4MM X 19.1MM; Spacer Type:Round; Spacer Material:PVC (Polyvinylchloride); Outer Diameter:6.35mm; Inner Diameter:3.048mm; Overall Length:19.05mm; Product Range:-; Body Diameter:6.4mm; Bore Size:3.1mm RoHS Compliant: Yes

SPACER ROUND PVC 6.4MM X 19.1MM; Spacer Type:Round; Spacer Material:PVC (Polyvinylchloride); Outer Diameter:6.35mm; Inner Diameter:3.048mm; Overall Length:19.05mm; Product Range:-; Body Diameter:6.4mm; Bore Size:3.1mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 93N1003
Product Name Spacer Round Pvc 6.4Mm X 19.1Mm; Spacer Type Multicomp
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Standoffs - 2240374 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Brass; Brass
Outside Diameter 0.2165 inch (5.5 mm)
View Details
Heavy Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
View Details
Stainless Steel Standoffs - BSO4-032-24NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 10-32 / 10; 0.190-32 (#10-32)
View Details