multicomp PRO Terminal, Ring, 6.4Mm Diameter, Crimp, Blue; Stud Size - Metric Multicomp Pro RNYD2-6

Description
TERMINAL, RING, 6.4MM DIAMETER, CRIMP, BLUE; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Product Range:RNYD Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes
Datasheet
Description
TERMINAL, RING, 6.4MM DIAMETER, CRIMP, BLUE; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Product Range:RNYD Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ring, 6.4Mm Diameter, Crimp, Blue; Stud Size - Metric Multicomp Pro - 45P3952 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring, 6.4Mm Diameter, Crimp, Blue; Stud Size - Metric Multicomp Pro
45P3952
Terminal, Ring, 6.4Mm Diameter, Crimp, Blue; Stud Size - Metric Multicomp Pro 45P3952
TERMINAL, RING, 6.4MM DIAMETER, CRIMP, BLUE; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Product Range:RNYD Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING, 6.4MM DIAMETER, CRIMP, BLUE; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Product Range:RNYD Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 45P3952
Product Name Terminal, Ring, 6.4Mm Diameter, Crimp, Blue; Stud Size - Metric Multicomp Pro
Contact Size (AWG) ? to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Mini Receptacle - 888N-M10AE1-1F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details