multicomp PRO Terminal, Ring Tongue, M6, 16Awg, Red; Stud Size - Metric Multicomp Pro RNYD1-6

Description
TERMINAL, RING TONGUE, M6, 16AWG, RED; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Product Range:RNYD Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes
Datasheet
Description
TERMINAL, RING TONGUE, M6, 16AWG, RED; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Product Range:RNYD Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ring Tongue, M6, 16Awg, Red; Stud Size - Metric Multicomp Pro - 45P3949 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, M6, 16Awg, Red; Stud Size - Metric Multicomp Pro
45P3949
Terminal, Ring Tongue, M6, 16Awg, Red; Stud Size - Metric Multicomp Pro 45P3949
TERMINAL, RING TONGUE, M6, 16AWG, RED; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Product Range:RNYD Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING TONGUE, M6, 16AWG, RED; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Product Range:RNYD Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 45P3949
Product Name Terminal, Ring Tongue, M6, 16Awg, Red; Stud Size - Metric Multicomp Pro
Contact Size (AWG) ? to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Power Entry Modules (PEM) - 486-3331-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers