multicomp PRO Terminal, Ring Tongue, #5, 16Awg; Stud Size - Metric Multicomp Pro RNB1-3.2

Description
TERMINAL, RING TONGUE, #5, 16AWG; Stud Size - Metric:M3; Stud Size - Imperial:#5; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Product Range:RNB; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes
Datasheet
Description
TERMINAL, RING TONGUE, #5, 16AWG; Stud Size - Metric:M3; Stud Size - Imperial:#5; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Product Range:RNB; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ring Tongue, #5, 16Awg; Stud Size - Metric Multicomp Pro - 64T3964 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #5, 16Awg; Stud Size - Metric Multicomp Pro
64T3964
Terminal, Ring Tongue, #5, 16Awg; Stud Size - Metric Multicomp Pro 64T3964
TERMINAL, RING TONGUE, #5, 16AWG; Stud Size - Metric:M3; Stud Size - Imperial:#5; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Product Range:RNB; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, #5, 16AWG; Stud Size - Metric:M3; Stud Size - Imperial:#5; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Product Range:RNB; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 64T3964
Product Name Terminal, Ring Tongue, #5, 16Awg; Stud Size - Metric Multicomp Pro
Contact Size (AWG) ? to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Inner square plug adapter 1
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - Q237B8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details