multicomp PRO Spacer, Round, Nylon, 0.25In X 19.05Mm; Spacer Type Multicomp RN-6-750A

Description
SPACER, ROUND, NYLON, 0.25IN X 19.05MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:3.658mm; Overall Length:19.05mm; Product Range:-; Body Diameter:0.25"; Body Length:19.05mm RoHS Compliant: Yes
Datasheet
Description
SPACER, ROUND, NYLON, 0.25IN X 19.05MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:3.658mm; Overall Length:19.05mm; Product Range:-; Body Diameter:0.25"; Body Length:19.05mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Nylon, 0.25In X 19.05Mm; Spacer Type Multicomp - 93N2182 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Nylon, 0.25In X 19.05Mm; Spacer Type Multicomp
93N2182
Spacer, Round, Nylon, 0.25In X 19.05Mm; Spacer Type Multicomp 93N2182
SPACER, ROUND, NYLON, 0.25IN X 19.05MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:3.658mm; Overall Length:19.05mm; Product Range:-; Body Diameter:0.25"; Body Length:19.05mm RoHS Compliant: Yes

SPACER, ROUND, NYLON, 0.25IN X 19.05MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:3.658mm; Overall Length:19.05mm; Product Range:-; Body Diameter:0.25"; Body Length:19.05mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 93N2182
Product Name Spacer, Round, Nylon, 0.25In X 19.05Mm; Spacer Type Multicomp
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Powerpole ® 75 Short Spacer, Red - 1399G23 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Conveyor Spacers - Series CS100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.3250 to 0.4750 inch (8.25 to 12.06 mm)
View Details