multicomp PRO Rotary Switch, 16 Pos, 24Vdc, Thd; Product Range Multicomp Pro RBH3-16RBVB

Description
ROTARY SWITCH, 16 POS, 24VDC, THD; Product Range:RBH Series; Switch Mounting:Through Hole; No. of Switch Positions:16 Position; Switching Voltage:24VDC; Output Code:Hexadecimal; Switching Current:150mA; Switch Construction:Sealed RoHS Compliant: Yes
Description
ROTARY SWITCH, 16 POS, 24VDC, THD; Product Range:RBH Series; Switch Mounting:Through Hole; No. of Switch Positions:16 Position; Switching Voltage:24VDC; Output Code:Hexadecimal; Switching Current:150mA; Switch Construction:Sealed RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rotary Switch, 16 Pos, 24Vdc, Thd; Product Range Multicomp Pro - 99Y0294 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, 16 Pos, 24Vdc, Thd; Product Range Multicomp Pro
99Y0294
Rotary Switch, 16 Pos, 24Vdc, Thd; Product Range Multicomp Pro 99Y0294
ROTARY SWITCH, 16 POS, 24VDC, THD; Product Range:RBH Series; Switch Mounting:Through Hole; No. of Switch Positions:16 Position; Switching Voltage:24VDC; Output Code:Hexadecimal; Switching Current:150mA; Switch Construction:Sealed RoHS Compliant: Yes

ROTARY SWITCH, 16 POS, 24VDC, THD; Product Range:RBH Series; Switch Mounting:Through Hole; No. of Switch Positions:16 Position; Switching Voltage:24VDC; Output Code:Hexadecimal; Switching Current:150mA; Switch Construction:Sealed RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 99Y0294
Product Name Rotary Switch, 16 Pos, 24Vdc, Thd; Product Range Multicomp Pro
DC Voltage Rating 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - SB 15 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 4 poles per wafer
View Details
Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details
Key Switch Heads - 2383933 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Positions per Pole 3
Features DustProof; Weather resistant or waterproof
View Details