multicomp PRO Rotary Switch, 10 Pos, 24Vdc, Thd; Product Range Multicomp Pro RBH3-10RAVB

Description
ROTARY SWITCH, 10 POS, 24VDC, THD; Product Range:RBH Series; Switch Mounting:Through Hole; No. of Switch Positions:10 Position; Switching Voltage:24VDC; Output Code:BCD; Switching Current:150mA; Switch Construction:Sealed RoHS Compliant: Yes
Datasheet
Description
ROTARY SWITCH, 10 POS, 24VDC, THD; Product Range:RBH Series; Switch Mounting:Through Hole; No. of Switch Positions:10 Position; Switching Voltage:24VDC; Output Code:BCD; Switching Current:150mA; Switch Construction:Sealed RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switch, 10 Pos, 24Vdc, Thd; Product Range Multicomp Pro - 99Y0291 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, 10 Pos, 24Vdc, Thd; Product Range Multicomp Pro
99Y0291
Rotary Switch, 10 Pos, 24Vdc, Thd; Product Range Multicomp Pro 99Y0291
ROTARY SWITCH, 10 POS, 24VDC, THD; Product Range:RBH Series; Switch Mounting:Through Hole; No. of Switch Positions:10 Position; Switching Voltage:24VDC; Output Code:BCD; Switching Current:150mA; Switch Construction:Sealed RoHS Compliant: Yes

ROTARY SWITCH, 10 POS, 24VDC, THD; Product Range:RBH Series; Switch Mounting:Through Hole; No. of Switch Positions:10 Position; Switching Voltage:24VDC; Output Code:BCD; Switching Current:150mA; Switch Construction:Sealed RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 99Y0291
Product Name Rotary Switch, 10 Pos, 24Vdc, Thd; Product Range Multicomp Pro
DC Voltage Rating 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Key Switch - S10/S30 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Keylock
Positions per Pole Up to 3 positions
View Details
Selector Switches - 0033.4028-ND - DigiKey
Specs
Current Rating 10.0 amps
Mechanical Life 300 cycles
Terminal Type Solder Terminals
View Details
N program - NWTS - Spring-return selector switch - NWTS32 -  - Schmersal Inc.
Specs
Mechanical Life 300000 cycles
Operating Torque 84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole 2
View Details
Selector Switches - 450-35-511-131-R-900-ND - DigiKey
Specs
Current Rating 500.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details