Altech Corp. Selector Switch Operator, Illum'd Red, 2-Pos., Maintained, 22mm, 24 VAC/VDC 2ASL4LB-1-024

Description
Selector Switch, +70 °C Maximum Ambient Temperature, Shrouded Terminal Type Economy of space Self wiping contact Safe in operation LED illuminated actuators & pilot lights are supplied, LED in bayonet cap suitable for operating at various voltages. LED bulbs with bayonet cap are constructed in the standard BA9S design with OAL max. 28 mm.
Description
Selector Switch, +70 °C Maximum Ambient Temperature, Shrouded Terminal Type Economy of space Self wiping contact Safe in operation LED illuminated actuators & pilot lights are supplied, LED in bayonet cap suitable for operating at various voltages. LED bulbs with bayonet cap are constructed in the standard BA9S design with OAL max. 28 mm.

Suppliers

Company
Product
Description
Supplier Links
Selector Switch Operator, Illum'd Red, 2-Pos., Maintained, 22mm, 24 VAC/VDC - 70156731 - Allied Electronics, Inc.
Fort Worth, TX, USA
Selector Switch Operator, Illum'd Red, 2-Pos., Maintained, 22mm, 24 VAC/VDC
70156731
Selector Switch Operator, Illum'd Red, 2-Pos., Maintained, 22mm, 24 VAC/VDC 70156731
Selector Switch, +70 °C Maximum Ambient Temperature, Shrouded Terminal Type Economy of space Self wiping contact Safe in operation LED illuminated actuators & pilot lights are supplied, LED in bayonet cap suitable for operating at various voltages. LED bulbs with bayonet cap are constructed in the standard BA9S design with OAL max. 28 mm.

Selector Switch, +70 °C Maximum Ambient Temperature, Shrouded Terminal Type

  • Economy of space
  • Self wiping contact
  • Safe in operation
    LED illuminated actuators & pilot lights are supplied, LED in bayonet cap suitable for operating at various voltages. LED bulbs with bayonet cap are constructed in the standard BA9S design with OAL max. 28 mm.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Rotary Switches
Product Number 70156731
Product Name Selector Switch Operator, Illum'd Red, 2-Pos., Maintained, 22mm, 24 VAC/VDC
Current Rating 0.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Type Keylock
View Details
ComEx Actuators elements - comex actuators - BARTEC
Specs
Operating Temperature -55 to 70 F (-48 to 21 C)
View Details
Rotary Switch - SB 20 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details
10mm Ultra-Thin DIP Rotary - FR01AR10PB - NKK Switches
Specs
Current Rating 0.1 amps
Positions per Pole BCD
Terminal Type PC Pin
View Details
3 suppliers