multicomp PRO Panel Mount Indicator, Led, 22Mm, Amber, 230V; Led Color Multicomp RAD225P

Description
PANEL MOUNT INDICATOR, LED, 22MM, AMBER, 230V; LED Color:Amber; Operating Voltage:230VAC; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; Forward Voltage:230V RoHS Compliant: Yes
Description
PANEL MOUNT INDICATOR, LED, 22MM, AMBER, 230V; LED Color:Amber; Operating Voltage:230VAC; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; Forward Voltage:230V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 22Mm, Amber, 230V; Led Color Multicomp - 33R0932 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 22Mm, Amber, 230V; Led Color Multicomp
33R0932
Panel Mount Indicator, Led, 22Mm, Amber, 230V; Led Color Multicomp 33R0932
PANEL MOUNT INDICATOR, LED, 22MM, AMBER, 230V; LED Color:Amber; Operating Voltage:230VAC; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; Forward Voltage:230V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 22MM, AMBER, 230V; LED Color:Amber; Operating Voltage:230VAC; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; Forward Voltage:230V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 33R0932
Product Name Panel Mount Indicator, Led, 22Mm, Amber, 230V; Led Color Multicomp
LED Type Amber
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736320 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
Dual Emitter - DLED-660/895-LLS-2 - OSI Optoelectronics
Specs
LED Package: 63/Side Locker Plastic
LED Type Infrared; Red
Peak Wavelength 660 to 895 nm (6600 to 8950 Å)
View Details
LED Indication - Discrete - 90-C4SMA-GGY-CU2W37A1-ND - DigiKey
Specs
LED Package: Radial
LED Type Green
Peak Wavelength 527 nm (5270 Å)
View Details