multicomp PRO Panel Mount Indicator, Led, 22Mm, Amber, 110V; Led Color Multicomp RAD225F

Description
PANEL MOUNT INDICATOR, LED, 22MM, AMBER, 110V; LED Color:Amber; Operating Voltage:110VAC; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; Forward Voltage:110V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 22MM, AMBER, 110V; LED Color:Amber; Operating Voltage:110VAC; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; Forward Voltage:110V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 22Mm, Amber, 110V; Led Color Multicomp - 33R0931 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 22Mm, Amber, 110V; Led Color Multicomp
33R0931
Panel Mount Indicator, Led, 22Mm, Amber, 110V; Led Color Multicomp 33R0931
PANEL MOUNT INDICATOR, LED, 22MM, AMBER, 110V; LED Color:Amber; Operating Voltage:110VAC; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; Forward Voltage:110V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 22MM, AMBER, 110V; LED Color:Amber; Operating Voltage:110VAC; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; Forward Voltage:110V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 33R0931
Product Name Panel Mount Indicator, Led, 22Mm, Amber, 110V; Led Color Multicomp
LED Type Amber
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736360 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
Dual Emitter - DLED-660/905-LLS-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details