multicomp PRO Panel Mount Indicator, Led, 22Mm, Amber, 24V; Led Color Multicomp RAD225B

Description
PANEL MOUNT INDICATOR, LED, 22MM, AMBER, 24V; LED Color:Amber; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; Forward Voltage:24V; Lens Shape:Round RoHS Compliant: Yes
Description
PANEL MOUNT INDICATOR, LED, 22MM, AMBER, 24V; LED Color:Amber; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; Forward Voltage:24V; Lens Shape:Round RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 22Mm, Amber, 24V; Led Color Multicomp - 33R0930 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 22Mm, Amber, 24V; Led Color Multicomp
33R0930
Panel Mount Indicator, Led, 22Mm, Amber, 24V; Led Color Multicomp 33R0930
PANEL MOUNT INDICATOR, LED, 22MM, AMBER, 24V; LED Color:Amber; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; Forward Voltage:24V; Lens Shape:Round RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 22MM, AMBER, 24V; LED Color:Amber; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; Forward Voltage:24V; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 33R0930
Product Name Panel Mount Indicator, Led, 22Mm, Amber, 24V; Led Color Multicomp
LED Type Amber
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2043929 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Blue; Deep blue
Array Array
Number of Array Elements 1
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details