multicomp PRO Panel Mount Indicator, Led, 22Mm, Red, 230V; Led Color Multicomp RAD224P

Description
PANEL MOUNT INDICATOR, LED, 22MM, RED, 230V; LED Color:Red; Operating Voltage:230VAC; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; Forward Voltage:230V; Lens Shape:Round RoHS Compliant: Yes
Description
PANEL MOUNT INDICATOR, LED, 22MM, RED, 230V; LED Color:Red; Operating Voltage:230VAC; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; Forward Voltage:230V; Lens Shape:Round RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 22Mm, Red, 230V; Led Color Multicomp - 33R0929 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 22Mm, Red, 230V; Led Color Multicomp
33R0929
Panel Mount Indicator, Led, 22Mm, Red, 230V; Led Color Multicomp 33R0929
PANEL MOUNT INDICATOR, LED, 22MM, RED, 230V; LED Color:Red; Operating Voltage:230VAC; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; Forward Voltage:230V; Lens Shape:Round RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 22MM, RED, 230V; LED Color:Red; Operating Voltage:230VAC; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; Forward Voltage:230V; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 33R0929
Product Name Panel Mount Indicator, Led, 22Mm, Red, 230V; Led Color Multicomp
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/905-LLS-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details
LED Indication - Discrete - 90-C503B-ABN-CW0Z0252CT-ND - DigiKey
Specs
LED Package: Radial
LED Type Amber
Peak Wavelength 591 nm (5910 Å)
View Details
2 suppliers