multicomp PRO Panel Mount Indicator, Led, 22Mm, Red, 110V; Led Color Multicomp RAD224F

Description
PANEL MOUNT INDICATOR, LED, 22MM, RED, 110V; LED Color:Red; Operating Voltage:110VAC; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; Forward Voltage:110V; Lens Shape:Round RoHS Compliant: Yes
Description
PANEL MOUNT INDICATOR, LED, 22MM, RED, 110V; LED Color:Red; Operating Voltage:110VAC; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; Forward Voltage:110V; Lens Shape:Round RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 22Mm, Red, 110V; Led Color Multicomp - 33R0928 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 22Mm, Red, 110V; Led Color Multicomp
33R0928
Panel Mount Indicator, Led, 22Mm, Red, 110V; Led Color Multicomp 33R0928
PANEL MOUNT INDICATOR, LED, 22MM, RED, 110V; LED Color:Red; Operating Voltage:110VAC; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; Forward Voltage:110V; Lens Shape:Round RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 22MM, RED, 110V; LED Color:Red; Operating Voltage:110VAC; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; Forward Voltage:110V; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 33R0928
Product Name Panel Mount Indicator, Led, 22Mm, Red, 110V; Led Color Multicomp
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169856 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: .300" Microlight
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 40 degrees
View Details