multicomp PRO Panel Mount Indicator, Led, 22Mm, White, 230V; Led Color Multicomp RAD221P

Description
PANEL MOUNT INDICATOR, LED, 22MM, WHITE, 230V; LED Color:White; Operating Voltage:230VAC; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; Forward Voltage:230V RoHS Compliant: Yes
Description
PANEL MOUNT INDICATOR, LED, 22MM, WHITE, 230V; LED Color:White; Operating Voltage:230VAC; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; Forward Voltage:230V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 22Mm, White, 230V; Led Color Multicomp - 33R0924 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 22Mm, White, 230V; Led Color Multicomp
33R0924
Panel Mount Indicator, Led, 22Mm, White, 230V; Led Color Multicomp 33R0924
PANEL MOUNT INDICATOR, LED, 22MM, WHITE, 230V; LED Color:White; Operating Voltage:230VAC; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; Forward Voltage:230V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 22MM, WHITE, 230V; LED Color:White; Operating Voltage:230VAC; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; Forward Voltage:230V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 33R0924
Product Name Panel Mount Indicator, Led, 22Mm, White, 230V; Led Color Multicomp
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736252 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1550 nm (15500 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: Rear Mount Panel Mount
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 70 degrees
View Details