multicomp PRO Panel Mount Indicator, Led, 22Mm, White, 110V; Led Color Multicomp RAD221F

Description
PANEL MOUNT INDICATOR, LED, 22MM, WHITE, 110V; LED Color:White; Operating Voltage:110VAC; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; Forward Voltage:110V RoHS Compliant: Yes
Description
PANEL MOUNT INDICATOR, LED, 22MM, WHITE, 110V; LED Color:White; Operating Voltage:110VAC; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; Forward Voltage:110V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 22Mm, White, 110V; Led Color Multicomp - 33R0923 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 22Mm, White, 110V; Led Color Multicomp
33R0923
Panel Mount Indicator, Led, 22Mm, White, 110V; Led Color Multicomp 33R0923
PANEL MOUNT INDICATOR, LED, 22MM, WHITE, 110V; LED Color:White; Operating Voltage:110VAC; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; Forward Voltage:110V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 22MM, WHITE, 110V; LED Color:White; Operating Voltage:110VAC; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; Forward Voltage:110V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 33R0923
Product Name Panel Mount Indicator, Led, 22Mm, White, 110V; Led Color Multicomp
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736272 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details