multicomp PRO Panel Mount Indicator, Led, 22Mm, White, 24V; Led Color Multicomp RAD221B

Description
PANEL MOUNT INDICATOR, LED, 22MM, WHITE, 24V; LED Color:White; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; Forward Voltage:24V; Lens Shape:Round RoHS Compliant: Yes
Description
PANEL MOUNT INDICATOR, LED, 22MM, WHITE, 24V; LED Color:White; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; Forward Voltage:24V; Lens Shape:Round RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 22Mm, White, 24V; Led Color Multicomp - 26R2969 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 22Mm, White, 24V; Led Color Multicomp
26R2969
Panel Mount Indicator, Led, 22Mm, White, 24V; Led Color Multicomp 26R2969
PANEL MOUNT INDICATOR, LED, 22MM, WHITE, 24V; LED Color:White; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; Forward Voltage:24V; Lens Shape:Round RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 22MM, WHITE, 24V; LED Color:White; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; Forward Voltage:24V; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 26R2969
Product Name Panel Mount Indicator, Led, 22Mm, White, 24V; Led Color Multicomp
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269508 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 7600 milliwatts
Array Array
Number of Array Elements 4
View Details
Dual Emitter - DLED-660/905-LLS-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details
LED Indication - Discrete - C503B-GCN-CA0B0782TB-ND - DigiKey
Specs
LED Package: Radial
LED Type Green
Peak Wavelength 527 nm (5270 Å)
View Details
2 suppliers