multicomp PRO Switch, Rotary, 4P3T, 1A, 12V; No. Of Switch Positions Multicomp RA01D03BSFMSOX

Description
SWITCH, ROTARY, 4P3T, 1A, 12V; No. of Switch Positions:3 Position; No. of Poles:4 Pole; Angle of Throw:30°; Contact Current AC Max:1A; Contact Voltage AC Max:12V; Product Range:RA Series; Illumination:Non Illuminated; No. of Decks:1 RoHS Compliant: Yes
Datasheet
Description
SWITCH, ROTARY, 4P3T, 1A, 12V; No. of Switch Positions:3 Position; No. of Poles:4 Pole; Angle of Throw:30°; Contact Current AC Max:1A; Contact Voltage AC Max:12V; Product Range:RA Series; Illumination:Non Illuminated; No. of Decks:1 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Rotary, 4P3T, 1A, 12V; No. Of Switch Positions Multicomp - 95M7093 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, 4P3T, 1A, 12V; No. Of Switch Positions Multicomp
95M7093
Switch, Rotary, 4P3T, 1A, 12V; No. Of Switch Positions Multicomp 95M7093
SWITCH, ROTARY, 4P3T, 1A, 12V; No. of Switch Positions:3 Position; No. of Poles:4 Pole; Angle of Throw:30°; Contact Current AC Max:1A; Contact Voltage AC Max:12V; Product Range:RA Series; Illumination:Non Illuminated; No. of Decks:1 RoHS Compliant: Yes

SWITCH, ROTARY, 4P3T, 1A, 12V; No. of Switch Positions:3 Position; No. of Poles:4 Pole; Angle of Throw:30°; Contact Current AC Max:1A; Contact Voltage AC Max:12V; Product Range:RA Series; Illumination:Non Illuminated; No. of Decks:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 95M7093
Product Name Switch, Rotary, 4P3T, 1A, 12V; No. Of Switch Positions Multicomp
Current Rating 1.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - SB 30 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 24 positions per wafer
View Details
Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Selector Switches - 1450622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Angle of Throw 45 degrees
Positions per Pole 2
Terminal Type Screw Terminals; Screw
View Details