The MRA112 is a half-inch diameter, process-sealed rotary switch with a single pole and 12 positions, designed for low-voltage logic circuits. It features a brass shaft with nickel plating, zinc alloy housing, and self-cleaning sliding contacts with silver-plated copper and brass terminals. Contact resistance is 10 milliohms maximum, insulation resistance is 100 megohms minimum at 500V DC, and dielectric strength is 1,000V AC for one minute. Electrical capacity is 250 mA at 125 V AC. Operating torque is 0.02 to 0.07 Nm, indexing is 30°, and contact timing is nonshorting. Mechanical life is 30,000 operations; electrical life is 10,000 operations. Operating temperature ranges from -10°C to +70°C. Mounting torque is 0.686 Nm. The base is diallyl phthalate. The switch is not UL or CSA certified.
Half-Inch Diameter Process Sealed Rotary
HALF-INCH DIAMETER PROCESS SEALED ROTARY
Rotary Switches SHAFT ACT W/ PC TERM SP W/ 2-12 POS
| NKK Switches | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | MRA112-CE | 2300-MRA112-CE | MRA112-CE |
| Product Name | Half-Inch Diameter Process Sealed Rotary | Rotary Switches | Rotary Switches |
| Actuator Type | Knobbed Shaft |