multicomp PRO Switch, Pushbutton, Dpst, 10A, 250V; Product Range Multicomp Pro R13-527B-02-BB

Description
SWITCH, PUSHBUTTON, DPST, 10A, 250V; Product Range:-; Panel Cutout Diameter:20.2mm; Contact Configuration:DPST; Switch Operation:Off-On; Pushbutton Actuator Style:Round Raised; Actuator / Cap Colour:Black; Contact Current AC Max:16A RoHS Compliant: Yes
Datasheet
Description
SWITCH, PUSHBUTTON, DPST, 10A, 250V; Product Range:-; Panel Cutout Diameter:20.2mm; Contact Configuration:DPST; Switch Operation:Off-On; Pushbutton Actuator Style:Round Raised; Actuator / Cap Colour:Black; Contact Current AC Max:16A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Pushbutton, Dpst, 10A, 250V; Product Range Multicomp Pro - 03P2497 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Dpst, 10A, 250V; Product Range Multicomp Pro
03P2497
Switch, Pushbutton, Dpst, 10A, 250V; Product Range Multicomp Pro 03P2497
SWITCH, PUSHBUTTON, DPST, 10A, 250V; Product Range:-; Panel Cutout Diameter:20.2mm; Contact Configuration:DPST; Switch Operation:Off-On; Pushbutton Actuator Style:Round Raised; Actuator / Cap Colour:Black; Contact Current AC Max:16A RoHS Compliant: Yes

SWITCH, PUSHBUTTON, DPST, 10A, 250V; Product Range:-; Panel Cutout Diameter:20.2mm; Contact Configuration:DPST; Switch Operation:Off-On; Pushbutton Actuator Style:Round Raised; Actuator / Cap Colour:Black; Contact Current AC Max:16A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 03P2497
Product Name Switch, Pushbutton, Dpst, 10A, 250V; Product Range Multicomp Pro
Actuator Specifications Raised (Plunger Style) Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

A3A Lighted Pushbutton Switch - A3AT-90A1-00D - Aratas America LLC
Specs
Switch Function Momentary Contact
Terminal Type Solder
View Details
Push Button Switches - 1758034 - RS Components, Ltd.
Specs
Actuator Specifications Push button
Switch Function Maintained Contact
Switching Mechanism Single Pole, Single Throw (SPST); Single pole single throw (spst)
View Details
Lower Cost, Hall Effect, Momentary Action Pushbutton Switch - HP7C - OTTO Controls
Specs
Switch Function Momentary Contact
Features Weather resistant or waterproof
Min. Actuating Force 0.8 lbs (0.3401 kg)
View Details
H program - HDL/HDR/HDT - Mushroom button - HDRZ40-BL-RT -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details