multicomp PRO Switch, Pushbutton, Spdt, 3A,125V; Product Range Multicomp Pro R13-502MC-05-R

Description
SWITCH, PUSHBUTTON, SPDT, 3A,125V; Product Range:-; Panel Cutout Diameter:12.7mm; Contact Configuration:SPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Round Raised; Actuator / Cap Colour:Red; Contact Current AC Max:3A RoHS Compliant: Yes
Datasheet
Description
SWITCH, PUSHBUTTON, SPDT, 3A,125V; Product Range:-; Panel Cutout Diameter:12.7mm; Contact Configuration:SPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Round Raised; Actuator / Cap Colour:Red; Contact Current AC Max:3A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Pushbutton, Spdt, 3A,125V; Product Range Multicomp Pro - 03P2490 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spdt, 3A,125V; Product Range Multicomp Pro
03P2490
Switch, Pushbutton, Spdt, 3A,125V; Product Range Multicomp Pro 03P2490
SWITCH, PUSHBUTTON, SPDT, 3A,125V; Product Range:-; Panel Cutout Diameter:12.7mm; Contact Configuration:SPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Round Raised; Actuator / Cap Colour:Red; Contact Current AC Max:3A RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPDT, 3A,125V; Product Range:-; Panel Cutout Diameter:12.7mm; Contact Configuration:SPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Round Raised; Actuator / Cap Colour:Red; Contact Current AC Max:3A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 03P2490
Product Name Switch, Pushbutton, Spdt, 3A,125V; Product Range Multicomp Pro
Actuator Specifications Raised (Plunger Style) Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL1LB-1-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
ComEx Illuminated button - comex illuminated button - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 6.70E-4 HP
Base Material Thermoplastic / Plastic
View Details
Hardware - AT3012D12JE - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Pushbutton - 938809 - Radwell International
Allen-Bradley / Rockwell Automation
View Details