multicomp PRO Switch, Rocker, Dpst, 20A, 250V, Green; Switch Operation Multicomp Pro R13-244B-02-BG-0A

Description
SWITCH, ROCKER, DPST, 20A, 250V, GREEN; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Illumin ated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Green; Product Range:R13 Series; Contact Current AC Max:- RoHS Compliant: Yes
Datasheet
Description
SWITCH, ROCKER, DPST, 20A, 250V, GREEN; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Illumin ated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Green; Product Range:R13 Series; Contact Current AC Max:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Rocker, Dpst, 20A, 250V, Green; Switch Operation Multicomp Pro - 03P2483 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rocker, Dpst, 20A, 250V, Green; Switch Operation Multicomp Pro
03P2483
Switch, Rocker, Dpst, 20A, 250V, Green; Switch Operation Multicomp Pro 03P2483
SWITCH, ROCKER, DPST, 20A, 250V, GREEN; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Illumin ated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Green; Product Range:R13 Series; Contact Current AC Max:- RoHS Compliant: Yes

SWITCH, ROCKER, DPST, 20A, 250V, GREEN; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Green; Product Range:R13 Series; Contact Current AC Max:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rocker Switches
Product Number 03P2483
Product Name Switch, Rocker, Dpst, 20A, 250V, Green; Switch Operation Multicomp Pro
Rocker Actuator Rocker
Unlock Full Specs
to access all available technical data

Similar Products

Combination 15A Tamper Resistant Decorative Outlet & Pilot Light - 72500 - Suzhou Ele Mfg Co., Ltd.
Specs
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
Features Illuminated
View Details
Double-pole, Single-throw Horizontal Mounting - 82710070 - Interpower
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw
Operating Temperature 212 to 131 F (100 to 55 C)
View Details
Switches - MMP-SW-30A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Standards / Compliances CSA Certified; UL Listed
Current Rating 30 amps
DC Voltage Rating 12 to 250 volts
View Details
Rocker Switches - 1748341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Momentary Contact Switch Function On-off-on
Pole & Throw Specifications Double Pole, Double Throw
Terminal Type Quick connect
View Details