multicomp PRO Switch, Rocker, Dpst, 20A, 250V, Black; Switch Operation Multicomp Pro R13-244A-02-BB-3A

Description
SWITCH, ROCKER, DPST, 20A, 250V, BLACK; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:R13 Series; Contact Current AC Max:- RoHS Compliant: Yes
Datasheet
Description
SWITCH, ROCKER, DPST, 20A, 250V, BLACK; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:R13 Series; Contact Current AC Max:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Rocker, Dpst, 20A, 250V, Black; Switch Operation Multicomp Pro - 03P2480 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rocker, Dpst, 20A, 250V, Black; Switch Operation Multicomp Pro
03P2480
Switch, Rocker, Dpst, 20A, 250V, Black; Switch Operation Multicomp Pro 03P2480
SWITCH, ROCKER, DPST, 20A, 250V, BLACK; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:R13 Series; Contact Current AC Max:- RoHS Compliant: Yes

SWITCH, ROCKER, DPST, 20A, 250V, BLACK; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:R13 Series; Contact Current AC Max:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rocker Switches
Product Number 03P2480
Product Name Switch, Rocker, Dpst, 20A, 250V, Black; Switch Operation Multicomp Pro
Rocker Actuator Rocker
Unlock Full Specs
to access all available technical data

Similar Products

Rocker Switches - 419738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Momentary Contact Switch Function Latching
Pole & Throw Specifications Single Pole, Single Throw
Terminal Type Quick connect
View Details
15 Amp Single Pole Lighted Decorative Switch, Residential Grade - 1004L - Suzhou Ele Mfg Co., Ltd.
Specs
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
Features Illuminated
View Details
A8GS Remote Reset Rocker Switch - A8GS-C1115 - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw; DPST
Terminal Type Solder, CT Connector
View Details
3 suppliers
RS/QS Rocker Switch Modules -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Mechanical Life 1.00E6
View Details