Minimum size class in the industry Rocker switch with reset function
Rocker Switch DPST 16A (AC) 125V Panel Mount, Snap-In
Win Source Part Number: 987887-A8GS-D1315
Category: Switches>Rocker Switches
Series: A8GS
Termination Style: Solder Lug
Features: Remote Reset Function
Package: Bulk
Voltage Rating - AC: 125 V
Standard Package: 50
Panel Cutout Dimensions: Rectangular - 27.70mm x 15.20mm
Circuit: DPST
Switch Function: On-Off
Actuator Type: Concave (Curved)
Electrical Life: 10,000 Cycles
Mechanical Life: 30,000 Cycles
Color - Actuator/Cap: Black
Actuator Marking: O I
Mounting Type: Panel Mount, Snap-In
Temperature Range - Operating: -10°C ~ 55°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 16A (AC)
HTSUS: 8536.50.9065
Mfr: Omron Electronics Inc-EMC Div
Other Names: A8GSD1315,2266-A8GS-
Base Product Number: A8GS
SWITCH ROCKER DPST 16A 125V
| Aratas America LLC | DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Toggle Switches | Rocker Switches |
| Product Number | A8GS-D1315 | SW1527-ND | 987887-A8GS-D1315 | A8GS-D1315 |
| Product Name | A8GS Remote Reset Rocker Switch | Rocker Switches | Switches - Rocker Switches | Switches - Rocker Switches |
| Rocker Actuator | Rocker | Concave (Curved) | ||
| Pole & Throw Specifications | Double Pole, Single Throw; DPST | Double Pole, Single Throw | DPST | Double Pole, Single Throw; DPST |
| Terminal Type | Solder | Solder Terminals | Solder Terminals; Solder Lug | |
| Features | Imprinted Markings | |||
| Current Rating | 16 amps | 16 amps | 16 amps |