multicomp PRO Test Socket, 3A, 30.2Mm, Crimp; Connector Type Multicomp R100-CR

Description
TEST SOCKET, 3A, 30.2MM, CRIMP; Connector Type:Test Socket; Centerline Spacing:-; Connector Tip Style:Flat; Current Rating:3A; Overall Length:30.2mm; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:R50 Series RoHS Compliant: Yes
Datasheet
Description
TEST SOCKET, 3A, 30.2MM, CRIMP; Connector Type:Test Socket; Centerline Spacing:-; Connector Tip Style:Flat; Current Rating:3A; Overall Length:30.2mm; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:R50 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Socket, 3A, 30.2Mm, Crimp; Connector Type Multicomp - 96M8341 - Newark, An Avnet Company
Chicago, IL, United States
Test Socket, 3A, 30.2Mm, Crimp; Connector Type Multicomp
96M8341
Test Socket, 3A, 30.2Mm, Crimp; Connector Type Multicomp 96M8341
TEST SOCKET, 3A, 30.2MM, CRIMP; Connector Type:Test Socket; Centerline Spacing:-; Connector Tip Style:Flat; Current Rating:3A; Overall Length:30.2mm; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:R50 Series RoHS Compliant: Yes

TEST SOCKET, 3A, 30.2MM, CRIMP; Connector Type:Test Socket; Centerline Spacing:-; Connector Tip Style:Flat; Current Rating:3A; Overall Length:30.2mm; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:R50 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96M8341
Product Name Test Socket, 3A, 30.2Mm, Crimp; Connector Type Multicomp
Current Rating 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Plug - NEFC-S1G25-C2W25-S6 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
2 suppliers
iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Mini Receptacle - 888N-M4AF1-6F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details