multicomp PRO Connector To Connector Multicomp Pro R-632G7210100CB

Description
Connector to Connector:N-Type Bulkhead Jack to U.FL Jack; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:3.94"; Cable Length - Metric:100mm; Jacket Color:Black; Connector Type A:U.FL Straight Jack RoHS Compliant: Yes
Datasheet
Description
Connector to Connector:N-Type Bulkhead Jack to U.FL Jack; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:3.94"; Cable Length - Metric:100mm; Jacket Color:Black; Connector Type A:U.FL Straight Jack RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector To Connector Multicomp Pro - 15R2282 - Newark, An Avnet Company
Chicago, IL, United States
Connector To Connector Multicomp Pro
15R2282
Connector To Connector Multicomp Pro 15R2282
Connector to Connector:N-Type Bulkhead Jack to U.FL Jack; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:3.94"; Cable Length - Metric:100mm; Jacket Color:Black; Connector Type A:U.FL Straight Jack RoHS Compliant: Yes

Connector to Connector:N-Type Bulkhead Jack to U.FL Jack; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:3.94"; Cable Length - Metric:100mm; Jacket Color:Black; Connector Type A:U.FL Straight Jack RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 15R2282
Product Name Connector To Connector Multicomp Pro
Cable Length 0.3281 ft (1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG1194 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Instrumentation and Control; Computer; Medical
Cable Shielding No Shielding
Connector Type DIN / Mini-DIN
View Details
Cable Assemblies // Harnessed Helix Cables // Helix Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 3.28 ft (10 dm)
Connector Type Sub-D connector
View Details