multicomp PRO Coaxial Cable, 300Mm, Black; Connector To Connector Multicomp Pro R-134G7210300CA

Description
COAXIAL CABLE, 300MM, BLACK; Connector to Connector:90° U.FL Plug to SMA RP Bulkhead Jack; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Jacket Color:Black; Cable Length:300mmRoHS Compliant: Yes
Datasheet
Description
COAXIAL CABLE, 300MM, BLACK; Connector to Connector:90° U.FL Plug to SMA RP Bulkhead Jack; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Jacket Color:Black; Cable Length:300mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, 300Mm, Black; Connector To Connector Multicomp Pro - 04R7717 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, 300Mm, Black; Connector To Connector Multicomp Pro
04R7717
Coaxial Cable, 300Mm, Black; Connector To Connector Multicomp Pro 04R7717
COAXIAL CABLE, 300MM, BLACK; Connector to Connector:90° U.FL Plug to SMA RP Bulkhead Jack; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Jacket Color:Black; Cable Length:300mmRoHS Compliant: Yes

COAXIAL CABLE, 300MM, BLACK; Connector to Connector:90° U.FL Plug to SMA RP Bulkhead Jack; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Jacket Color:Black; Cable Length:300mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 04R7717
Product Name Coaxial Cable, 300Mm, Black; Connector To Connector Multicomp Pro
Cable Type Coaxial
Unlock Full Specs
to access all available technical data