multicomp PRO Coaxial Cable, 100Mm, Black; Connector To Connector Multicomp Pro R-134G7210100CD

Description
COAXIAL CABLE, 100MM, BLACK; Connector to Connector:90° U.FL Plug to SMA RP Bulkhead Jack; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm; Jacket Color:Black; Cable Length:100mm RoHS Compliant: Yes
Datasheet
Description
COAXIAL CABLE, 100MM, BLACK; Connector to Connector:90° U.FL Plug to SMA RP Bulkhead Jack; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm; Jacket Color:Black; Cable Length:100mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, 100Mm, Black; Connector To Connector Multicomp Pro - 04R7712 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, 100Mm, Black; Connector To Connector Multicomp Pro
04R7712
Coaxial Cable, 100Mm, Black; Connector To Connector Multicomp Pro 04R7712
COAXIAL CABLE, 100MM, BLACK; Connector to Connector:90° U.FL Plug to SMA RP Bulkhead Jack; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm; Jacket Color:Black; Cable Length:100mm RoHS Compliant: Yes

COAXIAL CABLE, 100MM, BLACK; Connector to Connector:90° U.FL Plug to SMA RP Bulkhead Jack; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm; Jacket Color:Black; Cable Length:100mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 04R7712
Product Name Coaxial Cable, 100Mm, Black; Connector To Connector Multicomp Pro
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Motor cable - NEBM-S1W15-E-1.5-Q7-LE6 - Festo Corporation
Specs
Cable Length 4.92 ft (15 dm)
Connector Type Sub-D
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
2 suppliers
System cable - 706-3140/300-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Female BNC Breakout to Stacking Minature Banana Plugs - 1006M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details
H07 V-K Single Fine Wire Stranded - 86023240 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details