multicomp PRO Coaxial Cable, 100Mm, Black; Connector To Connector Multicomp Pro R-132G7210100CC

Description
COAXIAL CABLE, 100MM, BLACK; Connector to Connector:90° U.FL Plug to SMA Bulkhead Jack; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm; Jacket Color:Black; Cable Length:100mm RoHS Compliant: Yes
Datasheet
Description
COAXIAL CABLE, 100MM, BLACK; Connector to Connector:90° U.FL Plug to SMA Bulkhead Jack; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm; Jacket Color:Black; Cable Length:100mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, 100Mm, Black; Connector To Connector Multicomp Pro - 04R7705 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, 100Mm, Black; Connector To Connector Multicomp Pro
04R7705
Coaxial Cable, 100Mm, Black; Connector To Connector Multicomp Pro 04R7705
COAXIAL CABLE, 100MM, BLACK; Connector to Connector:90° U.FL Plug to SMA Bulkhead Jack; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm; Jacket Color:Black; Cable Length:100mm RoHS Compliant: Yes

COAXIAL CABLE, 100MM, BLACK; Connector to Connector:90° U.FL Plug to SMA Bulkhead Jack; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm; Jacket Color:Black; Cable Length:100mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 04R7705
Product Name Coaxial Cable, 100Mm, Black; Connector To Connector Multicomp Pro
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Circular Cable Assemblies - 2171-NEBL-M8G4-E-7.5-N-M8G4-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 24.6 ft (74.98 dm)
View Details
System cable - 706-3340/404-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers
SMA Male Test Cable, RG316/U - 4156 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Green PVC Single Wire - 56020090 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details