multicomp PRO Heat Shrink Tubing, 12.7Mm Id, Pvc, Black, 100Ft; Shrink Ratio Multicomp Pro PVS-032-1100-BLK

Description
HEAT SHRINK TUBING, 12.7MM ID, PVC, BLACK, 100FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.5"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:100ft; Length - Metric:30.5m; Body Material:PVC RoHS Compliant: Yes
Datasheet
Description
HEAT SHRINK TUBING, 12.7MM ID, PVC, BLACK, 100FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.5"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:100ft; Length - Metric:30.5m; Body Material:PVC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing, 12.7Mm Id, Pvc, Black, 100Ft; Shrink Ratio Multicomp Pro - 03F3482 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 12.7Mm Id, Pvc, Black, 100Ft; Shrink Ratio Multicomp Pro
03F3482
Heat Shrink Tubing, 12.7Mm Id, Pvc, Black, 100Ft; Shrink Ratio Multicomp Pro 03F3482
HEAT SHRINK TUBING, 12.7MM ID, PVC, BLACK, 100FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.5"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:100ft; Length - Metric:30.5m; Body Material:PVC RoHS Compliant: Yes

HEAT SHRINK TUBING, 12.7MM ID, PVC, BLACK, 100FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.5"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:100ft; Length - Metric:30.5m; Body Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 03F3482
Product Name Heat Shrink Tubing, 12.7Mm Id, Pvc, Black, 100Ft; Shrink Ratio Multicomp Pro
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
2:1 150°C Flexible PVDF Heat Shrink Tubing - Q-150K-1/16-02-SS200M - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVDF
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
3 suppliers
Brimflex™ Polyvinylchloride Shrinkable Tubing - SH105 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
Heat Shrink Tubing 1/2
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details