multicomp PRO Heat Shrink Tubing, 2.36Mm Id, Pvc, Black, 1000Ft; Shrink Ratio Multicomp Pro PVS-006-1999-BLK

Description
HEAT SHRINK TUBING, 2.36MM ID, PVC, BLACK, 1000FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.093"; I.D. Supplied - Metric:2.36mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:1000ft; Length - Metric:305m; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HEAT SHRINK TUBING, 2.36MM ID, PVC, BLACK, 1000FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.093"; I.D. Supplied - Metric:2.36mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:1000ft; Length - Metric:305m; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing, 2.36Mm Id, Pvc, Black, 1000Ft; Shrink Ratio Multicomp Pro - 03F3461 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 2.36Mm Id, Pvc, Black, 1000Ft; Shrink Ratio Multicomp Pro
03F3461
Heat Shrink Tubing, 2.36Mm Id, Pvc, Black, 1000Ft; Shrink Ratio Multicomp Pro 03F3461
HEAT SHRINK TUBING, 2.36MM ID, PVC, BLACK, 1000FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.093"; I.D. Supplied - Metric:2.36mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:1000ft; Length - Metric:305m; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 2.36MM ID, PVC, BLACK, 1000FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.093"; I.D. Supplied - Metric:2.36mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:1000ft; Length - Metric:305m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 03F3461
Product Name Heat Shrink Tubing, 2.36Mm Id, Pvc, Black, 1000Ft; Shrink Ratio Multicomp Pro
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/4-06-SS250FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Shrinkable Irradiated Polyolefin Tubing - SH134 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Heat Shrink Tubing 3/64
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details