multicomp PRO Heat Shrink Tubing, 1.169Mm Id, Pvc, Black, 1000Ft; Shrink Ratio Multicomp Pro PVS-003-1999-BLK

Description
HEAT SHRINK TUBING, 1.169MM ID, PVC, BLACK, 1000FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.046"; I.D. Supplied - Metric:1.169mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:1000ft; Length - Metric:305m; Product Range:-RoHS Compliant: Yes
Datasheet
Description
HEAT SHRINK TUBING, 1.169MM ID, PVC, BLACK, 1000FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.046"; I.D. Supplied - Metric:1.169mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:1000ft; Length - Metric:305m; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing, 1.169Mm Id, Pvc, Black, 1000Ft; Shrink Ratio Multicomp Pro - 03F3452 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 1.169Mm Id, Pvc, Black, 1000Ft; Shrink Ratio Multicomp Pro
03F3452
Heat Shrink Tubing, 1.169Mm Id, Pvc, Black, 1000Ft; Shrink Ratio Multicomp Pro 03F3452
HEAT SHRINK TUBING, 1.169MM ID, PVC, BLACK, 1000FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.046"; I.D. Supplied - Metric:1.169mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:1000ft; Length - Metric:305m; Product Range:-RoHS Compliant: Yes

HEAT SHRINK TUBING, 1.169MM ID, PVC, BLACK, 1000FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.046"; I.D. Supplied - Metric:1.169mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:1000ft; Length - Metric:305m; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 03F3452
Product Name Heat Shrink Tubing, 1.169Mm Id, Pvc, Black, 1000Ft; Shrink Ratio Multicomp Pro
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Brimflex™ Vinyl Covered Fiberglass Sleeving - B130 - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Fiberglass
Operating Temperature -20 to 130 C (-4 to 266 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1 1/2-04-QB48IN-5 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
shrink tube - 024079-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details