multicomp PRO Sleeving, Insulating, 2.41Mm, Black, 100Ft; Sleeving / Tubing Type Multicomp Pro PVI-S11-1100-BLK

Description
SLEEVING, INSULATING, 2.41MM, BLACK, 100FT; Sleeving / Tubing Type:Insulating; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Black; Internal Diameter:2.41mm; Length - Metric:30.5m; Length - Imperial:100ft; Colour:Black RoHS Compliant: Yes
Datasheet
Description
SLEEVING, INSULATING, 2.41MM, BLACK, 100FT; Sleeving / Tubing Type:Insulating; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Black; Internal Diameter:2.41mm; Length - Metric:30.5m; Length - Imperial:100ft; Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sleeving, Insulating, 2.41Mm, Black, 100Ft; Sleeving / Tubing Type Multicomp Pro - 03F3688 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Insulating, 2.41Mm, Black, 100Ft; Sleeving / Tubing Type Multicomp Pro
03F3688
Sleeving, Insulating, 2.41Mm, Black, 100Ft; Sleeving / Tubing Type Multicomp Pro 03F3688
SLEEVING, INSULATING, 2.41MM, BLACK, 100FT; Sleeving / Tubing Type:Insulating; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Black; Internal Diameter:2.41mm; Length - Metric:30.5m; Length - Imperial:100ft; Colour:Black RoHS Compliant: Yes

SLEEVING, INSULATING, 2.41MM, BLACK, 100FT; Sleeving / Tubing Type:Insulating; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Black; Internal Diameter:2.41mm; Length - Metric:30.5m; Length - Imperial:100ft; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 03F3688
Product Name Sleeving, Insulating, 2.41Mm, Black, 100Ft; Sleeving / Tubing Type Multicomp Pro
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Brimflex™ Polyvinylchloride Shrinkable Tubing - SH105 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
2:1 Ultra Thin Wall Heat Shrink Tubing - Q2-CB-1/4-01-MS100FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
shrink tube - 060060-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details