multicomp PRO Sleeving, Insulating, 3Mm, Black, 100Ft; Sleeving / Tubing Type Multicomp Pro PVI-S09-1100-BLK

Description
SLEEVING, INSULATING, 3MM, BLACK, 100FT; Sleeving / Tubing Type:Insulating; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Black; Internal Diameter:3mm; Length - Metric:30.5m; Length - Imperial:100ft; Body Material:PVC RoHS Compliant: Yes
Datasheet
Description
SLEEVING, INSULATING, 3MM, BLACK, 100FT; Sleeving / Tubing Type:Insulating; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Black; Internal Diameter:3mm; Length - Metric:30.5m; Length - Imperial:100ft; Body Material:PVC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sleeving, Insulating, 3Mm, Black, 100Ft; Sleeving / Tubing Type Multicomp Pro - 03F3683 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Insulating, 3Mm, Black, 100Ft; Sleeving / Tubing Type Multicomp Pro
03F3683
Sleeving, Insulating, 3Mm, Black, 100Ft; Sleeving / Tubing Type Multicomp Pro 03F3683
SLEEVING, INSULATING, 3MM, BLACK, 100FT; Sleeving / Tubing Type:Insulating; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Black; Internal Diameter:3mm; Length - Metric:30.5m; Length - Imperial:100ft; Body Material:PVC RoHS Compliant: Yes

SLEEVING, INSULATING, 3MM, BLACK, 100FT; Sleeving / Tubing Type:Insulating; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Black; Internal Diameter:3mm; Length - Metric:30.5m; Length - Imperial:100ft; Body Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 03F3683
Product Name Sleeving, Insulating, 3Mm, Black, 100Ft; Sleeving / Tubing Type Multicomp Pro
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1-01-QB48IN-5 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Shrinkable Tubing, FEP - SH206 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (Fluorinated-Ethylene-Propylene)
Operating Temperature 205 C (401 F)
View Details
Heat Shrink Tubing 1/16
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details