multicomp PRO Sleeving, Insulating, 4.72Mm, Black, 100Ft; Sleeving / Tubing Type Multicomp Pro PVI-S05-1100-BLK

Description
SLEEVING, INSULATING, 4.72MM, BLACK, 100FT; Sleeving / Tubing Type:Insulating; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Black; Internal Diameter:4.72mm; Length - Metric:30.5m; Length - Imperial:100ft; Colour:Black RoHS Compliant: Yes
Datasheet
Description
SLEEVING, INSULATING, 4.72MM, BLACK, 100FT; Sleeving / Tubing Type:Insulating; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Black; Internal Diameter:4.72mm; Length - Metric:30.5m; Length - Imperial:100ft; Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sleeving, Insulating, 4.72Mm, Black, 100Ft; Sleeving / Tubing Type Multicomp Pro - 03F3673 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Insulating, 4.72Mm, Black, 100Ft; Sleeving / Tubing Type Multicomp Pro
03F3673
Sleeving, Insulating, 4.72Mm, Black, 100Ft; Sleeving / Tubing Type Multicomp Pro 03F3673
SLEEVING, INSULATING, 4.72MM, BLACK, 100FT; Sleeving / Tubing Type:Insulating; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Black; Internal Diameter:4.72mm; Length - Metric:30.5m; Length - Imperial:100ft; Colour:Black RoHS Compliant: Yes

SLEEVING, INSULATING, 4.72MM, BLACK, 100FT; Sleeving / Tubing Type:Insulating; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Black; Internal Diameter:4.72mm; Length - Metric:30.5m; Length - Imperial:100ft; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 03F3673
Product Name Sleeving, Insulating, 4.72Mm, Black, 100Ft; Sleeving / Tubing Type Multicomp Pro
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1947-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Industrial Coverings -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Diameter 4 inch (102 mm)
Features Flame Retardant
View Details