multicomp PRO Sleeving, Insulating, 6.68Mm, Transparent, 100Ft; Sleeving / Tubing Type Multicomp Pro PVI-S02-1100-CLR

Description
SLEEVING, INSULATING, 6.68MM, TRANSPARENT, 100FT; Sleeving / Tubing Type:Insulating; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Transparent; Internal Diameter:6.68mm; Length - Metric:30.5m; Length - Imperial:100ft RoHS Compliant: Yes
Datasheet
Description
SLEEVING, INSULATING, 6.68MM, TRANSPARENT, 100FT; Sleeving / Tubing Type:Insulating; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Transparent; Internal Diameter:6.68mm; Length - Metric:30.5m; Length - Imperial:100ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sleeving, Insulating, 6.68Mm, Transparent, 100Ft; Sleeving / Tubing Type Multicomp Pro - 03F3634 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Insulating, 6.68Mm, Transparent, 100Ft; Sleeving / Tubing Type Multicomp Pro
03F3634
Sleeving, Insulating, 6.68Mm, Transparent, 100Ft; Sleeving / Tubing Type Multicomp Pro 03F3634
SLEEVING, INSULATING, 6.68MM, TRANSPARENT, 100FT; Sleeving / Tubing Type:Insulating; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Transparent; Internal Diameter:6.68mm; Length - Metric:30.5m; Length - Imperial:100ft RoHS Compliant: Yes

SLEEVING, INSULATING, 6.68MM, TRANSPARENT, 100FT; Sleeving / Tubing Type:Insulating; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Transparent; Internal Diameter:6.68mm; Length - Metric:30.5m; Length - Imperial:100ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 03F3634
Product Name Sleeving, Insulating, 6.68Mm, Transparent, 100Ft; Sleeving / Tubing Type Multicomp Pro
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Brimflex™ Shrinkable Heavy Wall PVC Tubing - SH110 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1 1/2-02-QB48IN-5 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Heat Shrink Tubing - 063725P035 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
2 suppliers
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details