multicomp PRO Sleeving, Insulating, 8.38Mm, Black, 100Ft; Sleeving / Tubing Type Multicomp Pro PVI-S00-1100-BLK

Description
SLEEVING, INSULATING, 8.38MM, BLACK, 100FT; Sleeving / Tubing Type:Insulating; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Black; Internal Diameter:8.38mm; Length - Metric:30.5m; Length - Imperial:100ft; Colour:Black RoHS Compliant: Yes
Description
SLEEVING, INSULATING, 8.38MM, BLACK, 100FT; Sleeving / Tubing Type:Insulating; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Black; Internal Diameter:8.38mm; Length - Metric:30.5m; Length - Imperial:100ft; Colour:Black RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Multicomp Pro insulating sleeving has an internal diameter of 8.38 mm and is made from PVC (Polyvinylchloride). It is designed for use with cables and wires, providing electrical insulation. The product is rated for 300V for sizes #24 to #1 and 600V for sizes 5/16,Äù to 2,Äù. It operates effectively within a temperature range of -20°C to +105°C. The sleeving exhibits a specific gravity of 1.32 and a tensile strength of 2,800 psi. It has a flammability rating of UL Subject 224 VW-1 and passes various aging tests, indicating good durability against heat and oil. This product is RoHS compliant and comes in a length of 100 feet (30.5 meters).

Datasheet Summary
Powered by GS/AI

The Multicomp Pro insulating sleeving has an internal diameter of 8.38 mm and is made from PVC (Polyvinylchloride). It is designed for use with cables and wires, providing electrical insulation. The product is rated for 300V for sizes #24 to #1 and 600V for sizes 5/16,Äù to 2,Äù. It operates effectively within a temperature range of -20°C to +105°C. The sleeving exhibits a specific gravity of 1.32 and a tensile strength of 2,800 psi. It has a flammability rating of UL Subject 224 VW-1 and passes various aging tests, indicating good durability against heat and oil. This product is RoHS compliant and comes in a length of 100 feet (30.5 meters).

Suppliers

Company
Product
Description
Supplier Links
Sleeving, Insulating, 8.38Mm, Black, 100Ft; Sleeving / Tubing Type Multicomp Pro - 03F3642 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Insulating, 8.38Mm, Black, 100Ft; Sleeving / Tubing Type Multicomp Pro
03F3642
Sleeving, Insulating, 8.38Mm, Black, 100Ft; Sleeving / Tubing Type Multicomp Pro 03F3642
SLEEVING, INSULATING, 8.38MM, BLACK, 100FT; Sleeving / Tubing Type:Insulating; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Black; Internal Diameter:8.38mm; Length - Metric:30.5m; Length - Imperial:100ft; Colour:Black RoHS Compliant: Yes

SLEEVING, INSULATING, 8.38MM, BLACK, 100FT; Sleeving / Tubing Type:Insulating; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Black; Internal Diameter:8.38mm; Length - Metric:30.5m; Length - Imperial:100ft; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 03F3642
Product Name Sleeving, Insulating, 8.38Mm, Black, 100Ft; Sleeving / Tubing Type Multicomp Pro
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1638-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Medical Grade Acrylated Olefin Tubing - HS-714 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Acrylated Olefin
Operating Temperature -20 to 121 C (-4 to 250 F)
View Details