multicomp PRO Heat Shrink Tubing, 38Mm Id, Pvc, Black, 25Ft; Shrink Ratio Multicomp Pro PVHR-096-1025

Description
HEAT SHRINK TUBING, 38MM ID, PVC, BLACK, 25FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.496"; I.D. Supplied - Metric:38mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:25ft; Length - Metric:7.62m; Colour:Black RoHS Compliant: Yes
Datasheet
Description
HEAT SHRINK TUBING, 38MM ID, PVC, BLACK, 25FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.496"; I.D. Supplied - Metric:38mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:25ft; Length - Metric:7.62m; Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing, 38Mm Id, Pvc, Black, 25Ft; Shrink Ratio Multicomp Pro - 04F6488 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 38Mm Id, Pvc, Black, 25Ft; Shrink Ratio Multicomp Pro
04F6488
Heat Shrink Tubing, 38Mm Id, Pvc, Black, 25Ft; Shrink Ratio Multicomp Pro 04F6488
HEAT SHRINK TUBING, 38MM ID, PVC, BLACK, 25FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.496"; I.D. Supplied - Metric:38mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:25ft; Length - Metric:7.62m; Colour:Black RoHS Compliant: Yes

HEAT SHRINK TUBING, 38MM ID, PVC, BLACK, 25FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.496"; I.D. Supplied - Metric:38mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:25ft; Length - Metric:7.62m; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 04F6488
Product Name Heat Shrink Tubing, 38Mm Id, Pvc, Black, 25Ft; Shrink Ratio Multicomp Pro
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Shrinkable Irradiated Polyolefin Tubing - SH134 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1-06-QB6IN-8 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
shrink tube - 059737N001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details