multicomp PRO Sleeving, Protective Flexible, 6Mm, Black, 1/ea; Sleeving / Tubing Type Multicomp Pro PVC-6-0-CL

Description
SLEEVING, PROTECTIVE FLEXIBLE, 6MM, BLACK, 1/EA; Sleeving / Tubing Type:Flexible; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Black; Internal Diameter:6mm; Length - Metric:100m; Length - Imperial:328ft; Product Range:-RoHS Compliant: Yes
Datasheet
Description
SLEEVING, PROTECTIVE FLEXIBLE, 6MM, BLACK, 1/EA; Sleeving / Tubing Type:Flexible; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Black; Internal Diameter:6mm; Length - Metric:100m; Length - Imperial:328ft; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sleeving, Protective Flexible, 6Mm, Black, 1/ea; Sleeving / Tubing Type Multicomp Pro - 97K7929 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Protective Flexible, 6Mm, Black, 1/ea; Sleeving / Tubing Type Multicomp Pro
97K7929
Sleeving, Protective Flexible, 6Mm, Black, 1/ea; Sleeving / Tubing Type Multicomp Pro 97K7929
SLEEVING, PROTECTIVE FLEXIBLE, 6MM, BLACK, 1/EA; Sleeving / Tubing Type:Flexible; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Black; Internal Diameter:6mm; Length - Metric:100m; Length - Imperial:328ft; Product Range:-RoHS Compliant: Yes

SLEEVING, PROTECTIVE FLEXIBLE, 6MM, BLACK, 1/EA; Sleeving / Tubing Type:Flexible; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Black; Internal Diameter:6mm; Length - Metric:100m; Length - Imperial:328ft; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 97K7929
Product Name Sleeving, Protective Flexible, 6Mm, Black, 1/ea; Sleeving / Tubing Type Multicomp Pro
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/4-05-SS250FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Shrinkable Tubing, FEP - SH206 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (Fluorinated-Ethylene-Propylene)
Operating Temperature 205 C (401 F)
View Details
Heat Shrink Tubing 1/4
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details