multicomp PRO Capillary Thermostat, 0-90 Deg C, 20A; Thermostat Type Multicomp Pro PTSC-090C

Description
CAPILLARY THERMOSTAT, 0-90 DEG C, 20A; Thermostat Type:-; Operating Temperature Min:0°C; Operating Temperature Max:90°C; Contact Rating:20A at 250VAC; Contact Operation:-; Thermostat Mounting:DIN Rail; Approvals & Standards:-; RoHS Compliant: Yes
Datasheet
Description
CAPILLARY THERMOSTAT, 0-90 DEG C, 20A; Thermostat Type:-; Operating Temperature Min:0°C; Operating Temperature Max:90°C; Contact Rating:20A at 250VAC; Contact Operation:-; Thermostat Mounting:DIN Rail; Approvals & Standards:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capillary Thermostat, 0-90 Deg C, 20A; Thermostat Type Multicomp Pro - 84Y6417 - Newark, An Avnet Company
Chicago, IL, United States
Capillary Thermostat, 0-90 Deg C, 20A; Thermostat Type Multicomp Pro
84Y6417
Capillary Thermostat, 0-90 Deg C, 20A; Thermostat Type Multicomp Pro 84Y6417
CAPILLARY THERMOSTAT, 0-90 DEG C, 20A; Thermostat Type:-; Operating Temperature Min:0°C; Operating Temperature Max:90°C; Contact Rating:20A at 250VAC; Contact Operation:-; Thermostat Mounting:DIN Rail; Approvals & Standards:-; RoHS Compliant: Yes

CAPILLARY THERMOSTAT, 0-90 DEG C, 20A; Thermostat Type:-; Operating Temperature Min:0°C; Operating Temperature Max:90°C; Contact Rating:20A at 250VAC; Contact Operation:-; Thermostat Mounting:DIN Rail; Approvals & Standards:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermostats
Product Number 84Y6417
Product Name Capillary Thermostat, 0-90 Deg C, 20A; Thermostat Type Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Thermostat - ETS1000 - Tecmark Corporation
Specs
Thermostat Type Digital
Set Point Range 107 F (41.67 C)
Voltage 120 volts
View Details
Thermostatic Switches - 2228234 - RS Components, Ltd.
Specs
Thermostat Type Mechanical
Switch Type Bi-Metal
Set Point Range 32 F (0.0 C)
View Details