multicomp PRO 4Mm Banana Plug, Pale Chrome Plated; Gender Multicomp Pro PSG03600

Description
4MM BANANA PLUG, PALE CHROME PLATED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:-; Voltage Rating:-; Contact Plating:Gold Plated Contacts; Connector Colour:-; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes
Description
4MM BANANA PLUG, PALE CHROME PLATED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:-; Voltage Rating:-; Contact Plating:Gold Plated Contacts; Connector Colour:-; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The 4mm Banana Plug, Pale Chrome Plated, is designed for cable mounting and features a beryllium copper contact material. It is equipped with a PVC colour band and a copper body, ensuring durability and reliable connectivity. The product is part of the Multicomp Pro range and is RoHS compliant. This banana plug is suitable for various applications requiring secure electrical connections.

Datasheet Summary
Powered by GS/AI

The 4mm Banana Plug, Pale Chrome Plated, is designed for cable mounting and features a beryllium copper contact material. It is equipped with a PVC colour band and a copper body, ensuring durability and reliable connectivity. The product is part of the Multicomp Pro range and is RoHS compliant. This banana plug is suitable for various applications requiring secure electrical connections.

Suppliers

Company
Product
Description
Supplier Links
4Mm Banana Plug, Pale Chrome Plated; Gender Multicomp Pro - 86T1734 - Newark, An Avnet Company
Chicago, IL, United States
4Mm Banana Plug, Pale Chrome Plated; Gender Multicomp Pro
86T1734
4Mm Banana Plug, Pale Chrome Plated; Gender Multicomp Pro 86T1734
4MM BANANA PLUG, PALE CHROME PLATED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:-; Voltage Rating:-; Contact Plating:Gold Plated Contacts; Connector Colour:-; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes

4MM BANANA PLUG, PALE CHROME PLATED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:-; Voltage Rating:-; Contact Plating:Gold Plated Contacts; Connector Colour:-; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 86T1734
Product Name 4Mm Banana Plug, Pale Chrome Plated; Gender Multicomp Pro
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector, Test Point, Through Hole; Product Range Keystone - 62W4848 - Newark, An Avnet Company
Specs
Mounting Through Hole Mount
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
High Flow Power Backplane 2x2 Male +6 Signal Right Angle Press Fit Connector - 80319RH6-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details