multicomp PRO No. Of Contacts Multicomp Pro PSG03573

Description
No. of Contacts:3Contacts; Gender:Jack; Pin Diameter:-; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes
Datasheet
Description
No. of Contacts:3Contacts; Gender:Jack; Pin Diameter:-; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
No. Of Contacts Multicomp Pro - 86T1715 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Contacts Multicomp Pro
86T1715
No. Of Contacts Multicomp Pro 86T1715
No. of Contacts:3Contacts; Gender:Jack; Pin Diameter:-; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes

No. of Contacts:3Contacts; Gender:Jack; Pin Diameter:-; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 86T1715
Product Name No. Of Contacts Multicomp Pro
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products