multicomp PRO No. Of Contacts Multicomp Pro PSG03572

Description
No. of Contacts:-; Gender:Jack; Pin Diameter:1/4"; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
No. of Contacts:-; Gender:Jack; Pin Diameter:1/4"; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
No. Of Contacts Multicomp Pro - 86T1714 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Contacts Multicomp Pro
86T1714
No. Of Contacts Multicomp Pro 86T1714
No. of Contacts:-; Gender:Jack; Pin Diameter:1/4"; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

No. of Contacts:-; Gender:Jack; Pin Diameter:1/4"; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 86T1714
Product Name No. Of Contacts Multicomp Pro
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Plug socket with cable - SIM-M12-8GD-15-PU - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Voltage Rating 0 to 30 volts
View Details
Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
IEC GFCI Rcpt, 15A, Din Rail Mtg - 1492-REC15G - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Connector Type DIN Connector
Gender Female / Jack
Current Rating 15.0 amps
View Details