multicomp PRO Product Range Multicomp Pro PSG03571

Description
Product Range:-; No. of Contacts:-; Gender:Plug; Connector Mounting:-; Contact Plating:-; Connector Body Material:- RoHS Compliant: Yes
Datasheet
Description
Product Range:-; No. of Contacts:-; Gender:Plug; Connector Mounting:-; Contact Plating:-; Connector Body Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Product Range Multicomp Pro - 86T1708 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Multicomp Pro
86T1708
Product Range Multicomp Pro 86T1708
Product Range:-; No. of Contacts:-; Gender:Plug; Connector Mounting:-; Contact Plating:-; Connector Body Material:- RoHS Compliant: Yes

Product Range:-; No. of Contacts:-; Gender:Plug; Connector Mounting:-; Contact Plating:-; Connector Body Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 86T1708
Product Name Product Range Multicomp Pro
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Finger Proof Housings Green - 1327G5FP-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Coaxial Adapters - 8022T1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details