multicomp PRO Banana Plug, Gold Plated, Red; Gender Multicomp Pro PSG03480

Description
BANANA PLUG, GOLD PLATED, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:-; Voltage Rating:-; Contact Plating:Gold Plated Contacts; Connector Colour:Red; Contact Material:Copper; Contact Termination Type:Screw RoHS Compliant: Yes
Datasheet
Description
BANANA PLUG, GOLD PLATED, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:-; Voltage Rating:-; Contact Plating:Gold Plated Contacts; Connector Colour:Red; Contact Material:Copper; Contact Termination Type:Screw RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana Plug, Gold Plated, Red; Gender Multicomp Pro - 86T1699 - Newark, An Avnet Company
Chicago, IL, United States
Banana Plug, Gold Plated, Red; Gender Multicomp Pro
86T1699
Banana Plug, Gold Plated, Red; Gender Multicomp Pro 86T1699
BANANA PLUG, GOLD PLATED, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:-; Voltage Rating:-; Contact Plating:Gold Plated Contacts; Connector Colour:Red; Contact Material:Copper; Contact Termination Type:Screw RoHS Compliant: Yes

BANANA PLUG, GOLD PLATED, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:-; Voltage Rating:-; Contact Plating:Gold Plated Contacts; Connector Colour:Red; Contact Material:Copper; Contact Termination Type:Screw RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 86T1699
Product Name Banana Plug, Gold Plated, Red; Gender Multicomp Pro
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
IEC Connectors - 1894738 - RS Components, Ltd.
Specs
Gender Male / Plug; Female / Jack
Geometry Straight
Mounting Panel mount
View Details
2 suppliers