multicomp PRO Din Conn, Jack, 5Pos, Pcb; No. Of Contacts Multicomp Pro PSG03463

Description
DIN CONN, JACK, 5POS, PCB; No. of Contacts:5Contacts; Gender:Jack; Connector Mounting:PCB Mount; Contact Termination:Solder; Contact Plating:Silver Plated Contacts; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes
Datasheet
Description
DIN CONN, JACK, 5POS, PCB; No. of Contacts:5Contacts; Gender:Jack; Connector Mounting:PCB Mount; Contact Termination:Solder; Contact Plating:Silver Plated Contacts; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Conn, Jack, 5Pos, Pcb; No. Of Contacts Multicomp Pro - 69R9965 - Newark, An Avnet Company
Chicago, IL, United States
Din Conn, Jack, 5Pos, Pcb; No. Of Contacts Multicomp Pro
69R9965
Din Conn, Jack, 5Pos, Pcb; No. Of Contacts Multicomp Pro 69R9965
DIN CONN, JACK, 5POS, PCB; No. of Contacts:5Contacts; Gender:Jack; Connector Mounting:PCB Mount; Contact Termination:Solder; Contact Plating:Silver Plated Contacts; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes

DIN CONN, JACK, 5POS, PCB; No. of Contacts:5Contacts; Gender:Jack; Connector Mounting:PCB Mount; Contact Termination:Solder; Contact Plating:Silver Plated Contacts; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 69R9965
Product Name Din Conn, Jack, 5Pos, Pcb; No. Of Contacts Multicomp Pro
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, In-Vacuum, Male Pins - A2377-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
75 Ohm Connector, SMA Straight Plug - 190714 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
N Series: High Density Mini-Modular Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
View Details
Paladin ® - 131-7418-21H - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type DIN Connector; PC Card Connector
Termination Press-Fit
View Details