multicomp PRO Blue Chassis Mount Gold Plated Phono (Rca) Female Jack; No. Of Contacts Multicomp Pro PSG03383

Description
Blue Chassis Mount Gold Plated Phono (RCA) Female Jack; No. of Contacts:-; Gender:Socket; Contact Plating:Gold Plated Contacts; Connector Body Material:-; Connector Colour:-; External Diameter:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
Blue Chassis Mount Gold Plated Phono (RCA) Female Jack; No. of Contacts:-; Gender:Socket; Contact Plating:Gold Plated Contacts; Connector Body Material:-; Connector Colour:-; External Diameter:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blue Chassis Mount Gold Plated Phono (Rca) Female Jack; No. Of Contacts Multicomp Pro - 67Y9866 - Newark, An Avnet Company
Chicago, IL, United States
Blue Chassis Mount Gold Plated Phono (Rca) Female Jack; No. Of Contacts Multicomp Pro
67Y9866
Blue Chassis Mount Gold Plated Phono (Rca) Female Jack; No. Of Contacts Multicomp Pro 67Y9866
Blue Chassis Mount Gold Plated Phono (RCA) Female Jack; No. of Contacts:-; Gender:Socket; Contact Plating:Gold Plated Contacts; Connector Body Material:-; Connector Colour:-; External Diameter:-; Product Range:- RoHS Compliant: Yes

Blue Chassis Mount Gold Plated Phono (RCA) Female Jack; No. of Contacts:-; Gender:Socket; Contact Plating:Gold Plated Contacts; Connector Body Material:-; Connector Colour:-; External Diameter:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 67Y9866
Product Name Blue Chassis Mount Gold Plated Phono (Rca) Female Jack; No. Of Contacts Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - Mini Display Port Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 2 Pin 1.5mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
50 Ohm N Connector, N Straight Plug - 190510A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details