multicomp PRO Rf Coax, Bnc Plug-Plug, 6, Black; Connector Type A Multicomp Pro PSG03072

Description
RF COAX, BNC PLUG-PLUG, 6", BLACK; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG59; Impedance:70ohm; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Color:Black RoHS Compliant: Yes
Description
RF COAX, BNC PLUG-PLUG, 6", BLACK; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG59; Impedance:70ohm; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The BNC Plug-to-BNC Plug Cable Assembly features RG-59/U coaxial cable with a characteristic impedance of 75 ohms. It is designed for reliable RF signal transmission and is suitable for various applications. The connectors are made of zinc with a nickel plating for durability, while the pin is crafted from brass with a gold plating to ensure optimal conductivity. The insulator is made from POM material. This specific assembly is available in multiple lengths, including a 6-inch option, making it versatile for different project requirements. The product is RoHS compliant, indicating it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The BNC Plug-to-BNC Plug Cable Assembly features RG-59/U coaxial cable with a characteristic impedance of 75 ohms. It is designed for reliable RF signal transmission and is suitable for various applications. The connectors are made of zinc with a nickel plating for durability, while the pin is crafted from brass with a gold plating to ensure optimal conductivity. The insulator is made from POM material. This specific assembly is available in multiple lengths, including a 6-inch option, making it versatile for different project requirements. The product is RoHS compliant, indicating it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Rf Coax, Bnc Plug-Plug, 6, Black; Connector Type A Multicomp Pro - 26W6486 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax, Bnc Plug-Plug, 6, Black; Connector Type A Multicomp Pro
26W6486
Rf Coax, Bnc Plug-Plug, 6, Black; Connector Type A Multicomp Pro 26W6486
RF COAX, BNC PLUG-PLUG, 6", BLACK; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG59; Impedance:70ohm; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Color:Black RoHS Compliant: Yes

RF COAX, BNC PLUG-PLUG, 6", BLACK; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG59; Impedance:70ohm; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 26W6486
Product Name Rf Coax, Bnc Plug-Plug, 6, Black; Connector Type A Multicomp Pro
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details
Coaxial Cables (RF) - 3157-FLC-2FT-SMSM+-ND - DigiKey
Specs
Application RF
Cable Type Coaxial
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers