multicomp PRO Jack Adapter Stereo3.5Mm To 6.35Mm Gold; No. Of Contacts Multicomp Pro PSG02753

Description
Jack Adapter Stereo3.5mm To 6.35mm Gold; No. of Contacts:-; Gender:Jack; Pin Diameter:-; Connector Mounting:-; Contact Plating:Gold Plated Contacts; Connector Body Material:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
Jack Adapter Stereo3.5mm To 6.35mm Gold; No. of Contacts:-; Gender:Jack; Pin Diameter:-; Connector Mounting:-; Contact Plating:Gold Plated Contacts; Connector Body Material:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jack Adapter Stereo3.5Mm To 6.35Mm Gold; No. Of Contacts Multicomp Pro - 26W6668 - Newark, An Avnet Company
Chicago, IL, United States
Jack Adapter Stereo3.5Mm To 6.35Mm Gold; No. Of Contacts Multicomp Pro
26W6668
Jack Adapter Stereo3.5Mm To 6.35Mm Gold; No. Of Contacts Multicomp Pro 26W6668
Jack Adapter Stereo3.5mm To 6.35mm Gold; No. of Contacts:-; Gender:Jack; Pin Diameter:-; Connector Mounting:-; Contact Plating:Gold Plated Contacts; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

Jack Adapter Stereo3.5mm To 6.35mm Gold; No. of Contacts:-; Gender:Jack; Pin Diameter:-; Connector Mounting:-; Contact Plating:Gold Plated Contacts; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26W6668
Product Name Jack Adapter Stereo3.5Mm To 6.35Mm Gold; No. Of Contacts Multicomp Pro
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products